Vishay Intertechnology, Inc. SMD 332 Ohm 4W Resistor CRCW2010332RFKTF

Description
332 Ohm 1% 3/4W 2010 SMD Chip Resistor Product overview: CRCW2010332RFKTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 332 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010332RFKTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
332 Ohm 1% 3/4W 2010 SMD Chip Resistor Product overview: CRCW2010332RFKTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 332 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010332RFKTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 332 Ohm 4W Resistor - 52-CRCW2010332RFKTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 332 Ohm 4W Resistor
52-CRCW2010332RFKTF
SMD 332 Ohm 4W Resistor 52-CRCW2010332RFKTF
332 Ohm 1% 3/4W 2010 SMD Chip Resistor Product overview: CRCW2010332RFKTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 332 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010332RFKTF can be used for catalog matching and distributor lookup.

332 Ohm 1% 3/4W 2010 SMD Chip Resistor Product overview: CRCW2010332RFKTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 332 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010332RFKTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010332RFKTF
915965-CRCW2010332RFKTF
Chip Resistor - Surface Mount - CRCW2010332RFKTF 915965-CRCW2010332RFKTF
Manufacturer: Vishay Win Source Part Number: 915965-CRCW2010332RF KTF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 332 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2010 100 332R 1% R02, CRCW20103320FR02

Manufacturer: Vishay
Win Source Part Number: 915965-CRCW2010332RFKTF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 332 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW2010 100 332R 1% R02, CRCW20103320FR02

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2010332RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010332RFKTF-ND
Chip Resistor - Surface Mount CRCW2010332RFKTF-ND
332 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

332 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 332 OHM 3/4W 1% 2010 SMD - CRCW2010332RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 3/4W 1% 2010 SMD
CRCW2010332RFKTF
RES 332 OHM 3/4W 1% 2010 SMD CRCW2010332RFKTF
RES 332ohm 3/4W 1% 2010 SMD

RES 332ohm 3/4W 1% 2010 SMD

Supplier's Site
Resistor, Thick Film, 332 Ohm, 750Mw, 1%; Resistance Vishay - 37C0281 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 332 Ohm, 750Mw, 1%; Resistance Vishay
37C0281
Resistor, Thick Film, 332 Ohm, 750Mw, 1%; Resistance Vishay 37C0281
RESISTOR, THICK FILM, 332 OHM, 750mW, 1%; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RESISTOR, THICK FILM, 332 OHM, 750mW, 1%; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW2010332RFKTF 915965-CRCW2010332RFKTF CRCW2010332RFKTF-ND CRCW2010332RFKTF 37C0281
Product Name SMD 332 Ohm 4W Resistor Chip Resistor - Surface Mount - CRCW2010332RFKTF Chip Resistor - Surface Mount RES 332 OHM 3/4W 1% 2010 SMD Resistor, Thick Film, 332 Ohm, 750Mw, 1%; Resistance Vishay
Resistance Range 332 ohms 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details