Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010330RJNTF

Description
330 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
330 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010330RJNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010330RJNTF-ND
Chip Resistor - Surface Mount CRCW2010330RJNTF-ND
330 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 330 OHM 3/4W 5% 2010 SMD - CRCW2010330RJNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 3/4W 5% 2010 SMD
CRCW2010330RJNTF
RES 330 OHM 3/4W 5% 2010 SMD CRCW2010330RJNTF
RES 330ohm 3/4W 5% 2010 SMD

RES 330ohm 3/4W 5% 2010 SMD

Supplier's Site
Crcw2010 330 5% 200 R02 Rohs Compliant Vishay - 49P4218 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 330 5% 200 R02 Rohs Compliant Vishay
49P4218
Crcw2010 330 5% 200 R02 Rohs Compliant Vishay 49P4218
CRCW2010 330 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 330 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010330RJNTF-ND CRCW2010330RJNTF 49P4218
Product Name Chip Resistor - Surface Mount RES 330 OHM 3/4W 5% 2010 SMD Crcw2010 330 5% 200 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573278 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details