Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201032R4FKTF

Description
32.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
32.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201032R4FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201032R4FKTF-ND
Chip Resistor - Surface Mount CRCW201032R4FKTF-ND
32.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

32.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 32.4 OHM 3/4W 1% 2010 SMD - CRCW201032R4FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 3/4W 1% 2010 SMD
CRCW201032R4FKTF
RES 32.4 OHM 3/4W 1% 2010 SMD CRCW201032R4FKTF
RES 32.4ohm 3/4W 1% 2010 SMD

RES 32.4ohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 32.4 1% 100 R02 Rohs Compliant Vishay - 49P4210 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 32.4 1% 100 R02 Rohs Compliant Vishay
49P4210
Crcw2010 32.4 1% 100 R02 Rohs Compliant Vishay 49P4210
CRCW2010 32.4 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 32.4 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201032R4FKTF-ND CRCW201032R4FKTF 49P4210
Product Name Chip Resistor - Surface Mount RES 32.4 OHM 3/4W 1% 2010 SMD Crcw2010 32.4 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details