Vishay Intertechnology, Inc. RES 32.4K OHM 1W 1% 2010 SMD CRCW201032K4FKEFHP

Description
RES 32.4Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 32.4Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1W 1% 2010 SMD - CRCW201032K4FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1W 1% 2010 SMD
CRCW201032K4FKEFHP
RES 32.4K OHM 1W 1% 2010 SMD CRCW201032K4FKEFHP
RES 32.4Kohm 1W 1% 2010 SMD

RES 32.4Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201032K4FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201032K4FKEFHP-ND
Chip Resistor - Surface Mount CRCW201032K4FKEFHP-ND
32.4 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

32.4 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201032K4FKEFHP CRCW201032K4FKEFHP-ND
Product Name RES 32.4K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 32400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details