Vishay Precision Group Chip Resistor - Surface Mount CRCW201032K4FKEF

Description
32.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
32.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201032K4FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201032K4FKEF-ND
Chip Resistor - Surface Mount CRCW201032K4FKEF-ND
32.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

32.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,32.4K,1%,T/R,RoHS Compliant - CRCW201032K4FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,32.4K,1%,T/R,RoHS Compliant
CRCW201032K4FKEF
2010,32.4K,1%,T/R,RoHS Compliant CRCW201032K4FKEF
2010,32.4K,1%,T/R,Ro HS Compliant

2010,32.4K,1%,T/R,RoHS Compliant

Supplier's Site
Crcw2010 100 32K4 1% E02 E3 Rohs Compliant Vishay - 47P4577 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 32K4 1% E02 E3 Rohs Compliant Vishay
47P4577
Crcw2010 100 32K4 1% E02 E3 Rohs Compliant Vishay 47P4577
CRCW2010 100 32K4 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 32K4 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201032K4FKEF-ND CRCW201032K4FKEF 47P4577
Product Name Chip Resistor - Surface Mount 2010,32.4K,1%,T/R,RoHS Compliant Crcw2010 100 32K4 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567781P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers