Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010324RFKTF

Description
324 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
324 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010324RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010324RFKTF-ND
Chip Resistor - Surface Mount CRCW2010324RFKTF-ND
324 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

324 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 324 OHM 3/4W 1% 2010 SMD - CRCW2010324RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 3/4W 1% 2010 SMD
CRCW2010324RFKTF
RES 324 OHM 3/4W 1% 2010 SMD CRCW2010324RFKTF
RES 324ohm 3/4W 1% 2010 SMD

RES 324ohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 324 1% 100 R02 Rohs Compliant Vishay - 49P4211 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 324 1% 100 R02 Rohs Compliant Vishay
49P4211
Crcw2010 324 1% 100 R02 Rohs Compliant Vishay 49P4211
CRCW2010 324 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 324 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010324RFKTF-ND CRCW2010324RFKTF 49P4211
Product Name Chip Resistor - Surface Mount RES 324 OHM 3/4W 1% 2010 SMD Crcw2010 324 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567801 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details