Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010324RFKEFHP

Description
324 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
324 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010324RFKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010324RFKEFHP-ND
Chip Resistor - Surface Mount CRCW2010324RFKEFHP-ND
324 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

324 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 324 OHM 1W 1% 2010 SMD - CRCW2010324RFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1W 1% 2010 SMD
CRCW2010324RFKEFHP
RES 324 OHM 1W 1% 2010 SMD CRCW2010324RFKEFHP
RES 324ohm 1W 1% 2010 SMD

RES 324ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010324RFKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2010324RFKEFHP
Chip Resistor - Surface Mount CRCW2010324RFKEFHP
RES SMD 324 OHM 1% 1W 2010

RES SMD 324 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW2010324RFKEFHP-ND CRCW2010324RFKEFHP CRCW2010324RFKEFHP
Product Name Chip Resistor - Surface Mount RES 324 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 324 ohms 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details