Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201031R6FKTF

Description
31.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
31.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201031R6FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201031R6FKTF-ND
Chip Resistor - Surface Mount CRCW201031R6FKTF-ND
31.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

31.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW201031R6FKTF - CRCW201031R6FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW201031R6FKTF
CRCW201031R6FKTF
CRCW201031R6FKTF CRCW201031R6FKTF
CRCW201031R6FKTF

CRCW201031R6FKTF

Supplier's Site
Resistor, Thick Film, 31.6 Ohm, 750Mw, 1%; Resistance Vishay - 01H0454 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 31.6 Ohm, 750Mw, 1%; Resistance Vishay
01H0454
Resistor, Thick Film, 31.6 Ohm, 750Mw, 1%; Resistance Vishay 01H0454
RESISTOR, THICK FILM, 31.6 OHM, 750mW, 1%; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 31.6 OHM, 750mW, 1%; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201031R6FKTF-ND CRCW201031R6FKTF 01H0454
Product Name Chip Resistor - Surface Mount CRCW201031R6FKTF Resistor, Thick Film, 31.6 Ohm, 750Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 31.6 ohms 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers