Vishay Intertechnology, Inc. RES 31.6K OHM 1/2W 1% 2010 SMD CRCW201031K6FKTF

Description
RES 31.6Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 31.6Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/2W 1% 2010 SMD - CRCW201031K6FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/2W 1% 2010 SMD
CRCW201031K6FKTF
RES 31.6K OHM 1/2W 1% 2010 SMD CRCW201031K6FKTF
RES 31.6Kohm 1/2W 1% 2010 SMD

RES 31.6Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201031K6FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201031K6FKTF-ND
Chip Resistor - Surface Mount CRCW201031K6FKTF-ND
31.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

31.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 31.6K 1% 100 R02 Rohs Compliant Vishay - 49P4209 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 31.6K 1% 100 R02 Rohs Compliant Vishay
49P4209
Crcw2010 31.6K 1% 100 R02 Rohs Compliant Vishay 49P4209
CRCW2010 31.6K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 31.6K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201031K6FKTF CRCW201031K6FKTF-ND 49P4209
Product Name RES 31.6K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 31.6K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 31600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details