Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 316ohms 1% CRCW2010316RFKEF

Description
Thick Film Resistors - SMD 3/4watt 316ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 316ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 316ohms 1% - CRCW2010316RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 316ohms 1%
CRCW2010316RFKEF
Thick Film Resistors - SMD 3/4watt 316ohms 1% CRCW2010316RFKEF
Thick Film Resistors - SMD 3/4watt 316ohms 1%

Thick Film Resistors - SMD 3/4watt 316ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-316ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-316ACCT-ND
Chip Resistor - Surface Mount 541-316ACCT-ND
316 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

316 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-316ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-316ACDKR-ND
Chip Resistor - Surface Mount 541-316ACDKR-ND
316 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

316 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-316ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-316ACTR-ND
Chip Resistor - Surface Mount 541-316ACTR-ND
316 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

316 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 316 Ohm, 750Mw, 1%, Full Reel; Resistance Vishay - 42K3595 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 316 Ohm, 750Mw, 1%, Full Reel; Resistance Vishay
42K3595
Thick Film Resistor, 316 Ohm, 750Mw, 1%, Full Reel; Resistance Vishay 42K3595
THICK FILM RESISTOR, 316 OHM, 750mW, 1%, FULL REEL; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 316 OHM, 750mW, 1%, FULL REEL; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010316RFKEF 541-316ACCT-ND 42K3595
Product Name Thick Film Resistors - SMD 3/4watt 316ohms 1% Chip Resistor - Surface Mount Thick Film Resistor, 316 Ohm, 750Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details