Vishay Intertechnology, Inc. RES 30.9 OHM 3/4W 1% 2010 SMD CRCW201030R9FKTF

Description
RES 30.9ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 30.9ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 3/4W 1% 2010 SMD - CRCW201030R9FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 3/4W 1% 2010 SMD
CRCW201030R9FKTF
RES 30.9 OHM 3/4W 1% 2010 SMD CRCW201030R9FKTF
RES 30.9ohm 3/4W 1% 2010 SMD

RES 30.9ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201030R9FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201030R9FKTF-ND
Chip Resistor - Surface Mount CRCW201030R9FKTF-ND
30.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

30.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 30.9 Ohm, 500Mw, 1%; Resistance Vishay - 43C5675 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 30.9 Ohm, 500Mw, 1%; Resistance Vishay
43C5675
Resistor, Thick Film, 30.9 Ohm, 500Mw, 1%; Resistance Vishay 43C5675
RESISTOR, THICK FILM, 30.9 OHM, 500mW, 1%; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 30.9 OHM, 500mW, 1%; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201030R9FKTF CRCW201030R9FKTF-ND 43C5675
Product Name RES 30.9 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 30.9 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details