Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount CRCW201030R1FKEFHP

Description
Win Source Part Number: 1201042-CRCW201030R1 FKEFHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 30.1 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW201030R1FKEFHP-N D,541-30.1PDKR,541-3 0.1PTR,541-30.1PCT Base Product Number: CRCW2010
Request a Quote Datasheet
Description
Win Source Part Number: 1201042-CRCW201030R1 FKEFHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 30.1 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW201030R1FKEFHP-N D,541-30.1PDKR,541-3 0.1PTR,541-30.1PCT Base Product Number: CRCW2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1201042-CRCW201030R1FKEFHP
Resistors - Chip Resistor - Surface Mount 1201042-CRCW201030R1FKEFHP
Win Source Part Number: 1201042-CRCW201030R1 FKEFHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 30.1 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW201030R1FKEFHP-N D,541-30.1PDKR,541-3 0.1PTR,541-30.1PCT Base Product Number: CRCW2010

Win Source Part Number: 1201042-CRCW201030R1FKEFHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 30.1 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: CRCW201030R1FKEFHP-ND,541-30.1PDKR,541-30.1PTR,541-30.1PCT
Base Product Number: CRCW2010

Buy Now Datasheet
RES 30.1 OHM 1W 1% 2010 SMD - CRCW201030R1FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1W 1% 2010 SMD
CRCW201030R1FKEFHP
RES 30.1 OHM 1W 1% 2010 SMD CRCW201030R1FKEFHP
RES 30.1ohm 1W 1% 2010 SMD

RES 30.1ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-30.1PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1PTR-ND
Chip Resistor - Surface Mount 541-30.1PTR-ND
30.1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30.1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.1PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1PDKR-ND
Chip Resistor - Surface Mount 541-30.1PDKR-ND
30.1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30.1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.1PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1PCT-ND
Chip Resistor - Surface Mount 541-30.1PCT-ND
30.1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30.1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 30.1 OHM 1W Resistor - 52-CRCW201030R1FKEFHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30.1 OHM 1W Resistor
52-CRCW201030R1FKEFHP
SMD 30.1 OHM 1W Resistor 52-CRCW201030R1FKEFHP
RES SMD 30.1 OHM 1% 1W 2010 Product overview: CRCW201030R1FKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201030R1FKEFH P can be used for catalog matching and distributor lookup.

RES SMD 30.1 OHM 1% 1W 2010 Product overview: CRCW201030R1FKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201030R1FKEFHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW201030R1FKEFHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW201030R1FKEFHP
Resistors - Chip Resistor - Surface Mount CRCW201030R1FKEFHP
RES SMD 30.1 OHM 1% 1W 2010

RES SMD 30.1 OHM 1% 1W 2010

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1201042-CRCW201030R1FKEFHP CRCW201030R1FKEFHP 541-30.1PTR-ND 52-CRCW201030R1FKEFHP CRCW201030R1FKEFHP
Product Name Resistors - Chip Resistor - Surface Mount RES 30.1 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount SMD 30.1 OHM 1W Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details