Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 30ohms 5% CRCW201030R0JNTF

Description
Thick Film Resistors - SMD 3/4watt 30ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 30ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 30ohms 5% - CRCW201030R0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 30ohms 5%
CRCW201030R0JNTF
Thick Film Resistors - SMD 3/4watt 30ohms 5% CRCW201030R0JNTF
Thick Film Resistors - SMD 3/4watt 30ohms 5%

Thick Film Resistors - SMD 3/4watt 30ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW201030R0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201030R0JNTF-ND
Chip Resistor - Surface Mount CRCW201030R0JNTF-ND
30 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201030R0JNTF CRCW201030R0JNTF-ND
Product Name Thick Film Resistors - SMD 3/4watt 30ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 30 ohms 30 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers