Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201030R0FKTF

Description
30 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201030R0FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201030R0FKTF-ND
Chip Resistor - Surface Mount CRCW201030R0FKTF-ND
30 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 30.0 OHM 3/4W 1% 2010 SMD - CRCW201030R0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0 OHM 3/4W 1% 2010 SMD
CRCW201030R0FKTF
RES 30.0 OHM 3/4W 1% 2010 SMD CRCW201030R0FKTF
RES 30.0ohm 3/4W 1% 2010 SMD

RES 30.0ohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 30 1% 100 R02 Rohs Compliant Vishay - 49P4204 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 30 1% 100 R02 Rohs Compliant Vishay
49P4204
Crcw2010 30 1% 100 R02 Rohs Compliant Vishay 49P4204
CRCW2010 30 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 30 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201030R0FKTF-ND CRCW201030R0FKTF 49P4204
Product Name Chip Resistor - Surface Mount RES 30.0 OHM 3/4W 1% 2010 SMD Crcw2010 30 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details