Vishay Intertechnology, Inc. RES 30.1K OHM 1W 1% 2010 SMD CRCW201030K1FKEFHP

Description
RES 30.1Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 30.1Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1W 1% 2010 SMD - CRCW201030K1FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1W 1% 2010 SMD
CRCW201030K1FKEFHP
RES 30.1K OHM 1W 1% 2010 SMD CRCW201030K1FKEFHP
RES 30.1Kohm 1W 1% 2010 SMD

RES 30.1Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201030K1FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201030K1FKEFHP-ND
Chip Resistor - Surface Mount CRCW201030K1FKEFHP-ND
30.1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30.1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201030K1FKEFHP CRCW201030K1FKEFHP-ND
Product Name RES 30.1K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2567543 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details