Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201030K0JNTF

Description
30 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201030K0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201030K0JNTF-ND
Chip Resistor - Surface Mount CRCW201030K0JNTF-ND
30 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 30K OHM 1/2W 5% 2010 SMD - CRCW201030K0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/2W 5% 2010 SMD
CRCW201030K0JNTF
RES 30K OHM 1/2W 5% 2010 SMD CRCW201030K0JNTF
RES 30Kohm 1/2W 5% 2010 SMD

RES 30Kohm 1/2W 5% 2010 SMD

Supplier's Site
Resistor,metal Glaze,30Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5671 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,30Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5671
Resistor,metal Glaze,30Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5671
Resistor,Metal Glaze,30KOhms,400WV, 5+/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,30KOhms,400WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201030K0JNTF-ND CRCW201030K0JNTF 43C5671
Product Name Chip Resistor - Surface Mount RES 30K OHM 1/2W 5% 2010 SMD Resistor,metal Glaze,30Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9093FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details