Vishay Intertechnology, Inc. RES 30K OHM 1W 5% 2010 SMD CRCW201030K0JNEFHP

Description
RES 30Kohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 30Kohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1W 5% 2010 SMD - CRCW201030K0JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1W 5% 2010 SMD
CRCW201030K0JNEFHP
RES 30K OHM 1W 5% 2010 SMD CRCW201030K0JNEFHP
RES 30Kohm 1W 5% 2010 SMD

RES 30Kohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201030K0JNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201030K0JNEFHP-ND
Chip Resistor - Surface Mount CRCW201030K0JNEFHP-ND
30 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

30 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201030K0JNEFHP CRCW201030K0JNEFHP-ND
Product Name RES 30K OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 30000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details