Vishay Intertechnology, Inc. RES 30.0K OHM 3/4W 1% 2010 SMD CRCW201030K0FKEF

Description
RES 30.0Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 30.0Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0K OHM 3/4W 1% 2010 SMD - CRCW201030K0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0K OHM 3/4W 1% 2010 SMD
CRCW201030K0FKEF
RES 30.0K OHM 3/4W 1% 2010 SMD CRCW201030K0FKEF
RES 30.0Kohm 3/4W 1% 2010 SMD

RES 30.0Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201030K0FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201030K0FKEF-ND
Chip Resistor - Surface Mount CRCW201030K0FKEF-ND
30 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201030K0FKEF CRCW201030K0FKEF-ND
Product Name RES 30.0K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 30000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers