Vishay Intertechnology, Inc. RES 309K OHM 1/2W 1% 2010 SMD CRCW2010309KFKTF

Description
RES 309Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 309Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309K OHM 1/2W 1% 2010 SMD - CRCW2010309KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309K OHM 1/2W 1% 2010 SMD
CRCW2010309KFKTF
RES 309K OHM 1/2W 1% 2010 SMD CRCW2010309KFKTF
RES 309Kohm 1/2W 1% 2010 SMD

RES 309Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010309KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010309KFKTF-ND
Chip Resistor - Surface Mount CRCW2010309KFKTF-ND
309 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

309 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 309K 1% 100 R02 Rohs Compliant Vishay - 49P4207 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 309K 1% 100 R02 Rohs Compliant Vishay
49P4207
Crcw2010 309K 1% 100 R02 Rohs Compliant Vishay 49P4207
CRCW2010 309K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 309K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010309KFKTF CRCW2010309KFKTF-ND 49P4207
Product Name RES 309K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 309K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 309000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers