Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 301ohms 1% CRCW2010301RFKTF

Description
Thick Film Resistors - SMD 3/4watt 301ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 301ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 301ohms 1% - CRCW2010301RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 301ohms 1%
CRCW2010301RFKTF
Thick Film Resistors - SMD 3/4watt 301ohms 1% CRCW2010301RFKTF
Thick Film Resistors - SMD 3/4watt 301ohms 1%

Thick Film Resistors - SMD 3/4watt 301ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010301RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010301RFKTF-ND
Chip Resistor - Surface Mount CRCW2010301RFKTF-ND
301 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 301 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 07J3185 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 301 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
07J3185
Resistor, Thick Film, 301 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 07J3185
RESISTOR, THICK FILM, 301 OHM, 500mW, 1%, FULL REEL; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 301 OHM, 500mW, 1%, FULL REEL; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010301RFKTF CRCW2010301RFKTF-ND 07J3185
Product Name Thick Film Resistors - SMD 3/4watt 301ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 301 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 2-2176758-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details