Vishay Precision Group Chip Resistor - Surface Mount CRCW2010301RFKEF

Description
301 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
301 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-301ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301ACDKR-ND
Chip Resistor - Surface Mount 541-301ACDKR-ND
301 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301ACCT-ND
Chip Resistor - Surface Mount 541-301ACCT-ND
301 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301ACTR-ND
Chip Resistor - Surface Mount 541-301ACTR-ND
301 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 4W Resistor - 52-CRCW2010301RFKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W Resistor
52-CRCW2010301RFKEF
Automotive SMD 4W Resistor 52-CRCW2010301RFKEF
301R 1% 3/4W 2010 SMD Thick Film Resistor AEC-Q200 Product overview: CRCW2010301RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010301RFKEF can be used for catalog matching and distributor lookup.

301R 1% 3/4W 2010 SMD Thick Film Resistor AEC-Q200 Product overview: CRCW2010301RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010301RFKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010301RFKEF
1030248-CRCW2010301RFKEF
Chip Resistor - Surface Mount - CRCW2010301RFKEF 1030248-CRCW2010301RFKEF
Manufacturer: Vishay Win Source Part Number: 1030248-CRCW2010301R FKEF Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.75W, 3/4W Resistance (Ohms): 301 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1030248-CRCW2010301RFKEF
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 301
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 301ohms 1% - CRCW2010301RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 301ohms 1%
CRCW2010301RFKEF
Thick Film Resistors - SMD 3/4watt 301ohms 1% CRCW2010301RFKEF
Thick Film Resistors - SMD 3/4watt 301ohms 1%

Thick Film Resistors - SMD 3/4watt 301ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010301RFKEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2010301RFKEF
Chip Resistor - Surface Mount CRCW2010301RFKEF
RES SMD 301 OHM 1% 3/4W 2010

RES SMD 301 OHM 1% 3/4W 2010

Supplier's Site Datasheet
Res, Thick Film, 301R, 1%, 0.75W, 2010, Reel; Resistance Vishay - 53K3759 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301R, 1%, 0.75W, 2010, Reel; Resistance Vishay
53K3759
Res, Thick Film, 301R, 1%, 0.75W, 2010, Reel; Resistance Vishay 53K3759
RES, THICK FILM, 301R, 1%, 0.75W, 2010, REEL; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 301R, 1%, 0.75W, 2010, REEL; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 301R, 1%, 0.75W, 2010; Resistance Vishay - 42K3594 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301R, 1%, 0.75W, 2010; Resistance Vishay
42K3594
Res, Thick Film, 301R, 1%, 0.75W, 2010; Resistance Vishay 42K3594
RES, THICK FILM, 301R, 1%, 0.75W, 2010; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 301R, 1%, 0.75W, 2010; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-301ACDKR-ND 52-CRCW2010301RFKEF 1030248-CRCW2010301RFKEF CRCW2010301RFKEF CRCW2010301RFKEF 53K3759 42K3594
Product Name Chip Resistor - Surface Mount Automotive SMD 4W Resistor Chip Resistor - Surface Mount - CRCW2010301RFKEF Thick Film Resistors - SMD 3/4watt 301ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 301R, 1%, 0.75W, 2010, Reel; Resistance Vishay Res, Thick Film, 301R, 1%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 301 ohms 301 ohms 301 ohms 301 ohms 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details