Vishay Intertechnology, Inc. RES 300 OHM 1W 1% 2010 SMD CRCW2010300RFKEFHP

Description
RES 300ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 300ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1W 1% 2010 SMD - CRCW2010300RFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1W 1% 2010 SMD
CRCW2010300RFKEFHP
RES 300 OHM 1W 1% 2010 SMD CRCW2010300RFKEFHP
RES 300ohm 1W 1% 2010 SMD

RES 300ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010300RFKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010300RFKEFHP-ND
Chip Resistor - Surface Mount CRCW2010300RFKEFHP-ND
300 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

300 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010300RFKEFHP CRCW2010300RFKEFHP-ND
Product Name RES 300 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-2176770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers