2010,300K,1%,T/R,RoH
300 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
CRCW2010 100 300K 1% E02 e3 RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW2010300KFKEF | CRCW2010300KFKEF-ND | 47P4572 |
| Product Name | 2010,300K,1%,T/R,RoHS Compliant | Chip Resistor - Surface Mount | Crcw2010 100 300K 1% E02 E3 Rohs Compliant Vishay |
| Mounting / Packaging | 2010 | 2010; 2010 | 2010 |
| Tolerance | 1 +/- % | 1 +/- % | |
| Standards and Certifications | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use |