Vishay Intertechnology, Inc. RES 2.80 OHM 1/2W 1% 2010 SMD CRCW20102R80FKEF

Description
RES 2.80ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.80ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.80 OHM 1/2W 1% 2010 SMD - CRCW20102R80FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80 OHM 1/2W 1% 2010 SMD
CRCW20102R80FKEF
RES 2.80 OHM 1/2W 1% 2010 SMD CRCW20102R80FKEF
RES 2.80ohm 1/2W 1% 2010 SMD

RES 2.80ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102R80FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R80FKEF-ND
Chip Resistor - Surface Mount CRCW20102R80FKEF-ND
2.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20102R80FKEF CRCW20102R80FKEF-ND
Product Name RES 2.80 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details