Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 2.7ohms 5% CRCW20102R70JNTF

Description
Thick Film Resistors - SMD 3/4watt 2.7ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 2.7ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 2.7ohms 5% - CRCW20102R70JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 2.7ohms 5%
CRCW20102R70JNTF
Thick Film Resistors - SMD 3/4watt 2.7ohms 5% CRCW20102R70JNTF
Thick Film Resistors - SMD 3/4watt 2.7ohms 5%

Thick Film Resistors - SMD 3/4watt 2.7ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW20102R70JNTFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20102R70JNTFCT-ND
Chip Resistor - Surface Mount 541-CRCW20102R70JNTFCT-ND
RES SMD 2.7 OHM 5% 3/4W 2010

RES SMD 2.7 OHM 5% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20102R70JNTFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20102R70JNTFTR-ND
Chip Resistor - Surface Mount 541-CRCW20102R70JNTFTR-ND
2.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20102R70JNTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20102R70JNTFDKR-ND
Chip Resistor - Surface Mount 541-CRCW20102R70JNTFDKR-ND
RES SMD 2.7 OHM 5% 3/4W 2010

RES SMD 2.7 OHM 5% 3/4W 2010

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20102R70JNTF 541-CRCW20102R70JNTFCT-ND
Product Name Thick Film Resistors - SMD 3/4watt 2.7ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details