Vishay Precision Group SMD 2.7 Ohm 4W 400V Resistor CRCW20102R70JNEF

Description
2.7 Ohm 5% 3/4W 2010 SMD Thick Film Resistor, 400V Product overview: CRCW20102R70JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7 Ohm, 4W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.7 Ohm, 4W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20102R70JNEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.7 Ohm 5% 3/4W 2010 SMD Thick Film Resistor, 400V Product overview: CRCW20102R70JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7 Ohm, 4W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.7 Ohm, 4W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20102R70JNEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.7 Ohm 4W 400V Resistor - 52-CRCW20102R70JNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7 Ohm 4W 400V Resistor
52-CRCW20102R70JNEF
SMD 2.7 Ohm 4W 400V Resistor 52-CRCW20102R70JNEF
2.7 Ohm 5% 3/4W 2010 SMD Thick Film Resistor, 400V Product overview: CRCW20102R70JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7 Ohm, 4W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.7 Ohm, 4W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20102R70JNEF can be used for catalog matching and distributor lookup.

2.7 Ohm 5% 3/4W 2010 SMD Thick Film Resistor, 400V Product overview: CRCW20102R70JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7 Ohm, 4W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.7 Ohm, 4W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20102R70JNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20102R70JNEF
1030247-CRCW20102R70JNEF
Chip Resistor - Surface Mount - CRCW20102R70JNEF 1030247-CRCW20102R70JNEF
Manufacturer: Vishay Win Source Part Number: 1030247-CRCW20102R70 JNEF Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/K Power (Watts): 0.75W, 3/4W Resistance (Ohms): 2.7 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1030247-CRCW20102R70JNEF
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/K
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 2.7
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2010,2.7,5%,T/R,RoHS Compliant - CRCW20102R70JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,2.7,5%,T/R,RoHS Compliant
CRCW20102R70JNEF
2010,2.7,5%,T/R,RoHS Compliant CRCW20102R70JNEF
2010,2.7,5%,T/R,RoHS Compliant

2010,2.7,5%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-2.7WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7WCT-ND
Chip Resistor - Surface Mount 541-2.7WCT-ND
2.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.7WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7WDKR-ND
Chip Resistor - Surface Mount 541-2.7WDKR-ND
2.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.7WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7WTR-ND
Chip Resistor - Surface Mount 541-2.7WTR-ND
2.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2R7, 5%, 0.75W, 2010; Resistance Vishay - 51P0838 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R7, 5%, 0.75W, 2010; Resistance Vishay
51P0838
Res, Thick Film, 2R7, 5%, 0.75W, 2010; Resistance Vishay 51P0838
RES, THICK FILM, 2R7, 5%, 0.75W, 2010; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 2R7, 5%, 0.75W, 2010; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Resistor,metal Glaze,2.7Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay - 24K7223 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,2.7Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
24K7223
Resistor,metal Glaze,2.7Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay 24K7223
Resistor,Metal Glaze,2.7Ohms,400WV, 5+/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,2.7Ohms,400WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102R70JNEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20102R70JNEF
Chip Resistor - Surface Mount CRCW20102R70JNEF
RES SMD 2.7 OHM 5% 3/4W 2010

RES SMD 2.7 OHM 5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW20102R70JNEF 1030247-CRCW20102R70JNEF CRCW20102R70JNEF 541-2.7WCT-ND 51P0838 24K7223 CRCW20102R70JNEF
Product Name SMD 2.7 Ohm 4W 400V Resistor Chip Resistor - Surface Mount - CRCW20102R70JNEF 2010,2.7,5%,T/R,RoHS Compliant Chip Resistor - Surface Mount Res, Thick Film, 2R7, 5%, 0.75W, 2010; Resistance Vishay Resistor,metal Glaze,2.7Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms 2.7 ohms 2.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers