Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20102R70FNEF

Description
2.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20102R70FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R70FNEF-ND
Chip Resistor - Surface Mount CRCW20102R70FNEF-ND
2.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.70 OHM 1/2W 1% 2010 SMD - CRCW20102R70FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70 OHM 1/2W 1% 2010 SMD
CRCW20102R70FNEF
RES 2.70 OHM 1/2W 1% 2010 SMD CRCW20102R70FNEF
RES 2.70ohm 1/2W 1% 2010 SMD

RES 2.70ohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 200 2R7 1% E02 E3 Rohs Compliant Vishay - 49P4122 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 2R7 1% E02 E3 Rohs Compliant Vishay
49P4122
Crcw2010 200 2R7 1% E02 E3 Rohs Compliant Vishay 49P4122
CRCW2010 200 2R7 1% E02 e3 RoHS Compliant: Yes

CRCW2010 200 2R7 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102R70FNEF-ND CRCW20102R70FNEF 49P4122
Product Name Chip Resistor - Surface Mount RES 2.70 OHM 1/2W 1% 2010 SMD Crcw2010 200 2R7 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details