Vishay Intertechnology, Inc. RES 2.70 OHM 3/4W 1% 2010 SMD CRCW20102R70FKEF

Description
RES 2.70ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.70ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70 OHM 3/4W 1% 2010 SMD - CRCW20102R70FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70 OHM 3/4W 1% 2010 SMD
CRCW20102R70FKEF
RES 2.70 OHM 3/4W 1% 2010 SMD CRCW20102R70FKEF
RES 2.70ohm 3/4W 1% 2010 SMD

RES 2.70ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102R70FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R70FKEF-ND
Chip Resistor - Surface Mount CRCW20102R70FKEF-ND
2.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 2R7 1% E02 E3 Rohs Compliant Vishay - 47P4478 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 2R7 1% E02 E3 Rohs Compliant Vishay
47P4478
Crcw2010 100 2R7 1% E02 E3 Rohs Compliant Vishay 47P4478
CRCW2010 100 2R7 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 2R7 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102R70FKEF CRCW20102R70FKEF-ND 47P4478
Product Name RES 2.70 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 2R7 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573246 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2004FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details