Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20102R67FKEFHP

Description
2.67 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.67 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20102R67FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R67FKEFHP-ND
Chip Resistor - Surface Mount CRCW20102R67FKEFHP-ND
2.67 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.67 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 2.67 OHM 1W 1% 2010 SMD - CRCW20102R67FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67 OHM 1W 1% 2010 SMD
CRCW20102R67FKEFHP
RES 2.67 OHM 1W 1% 2010 SMD CRCW20102R67FKEFHP
RES 2.67ohm 1W 1% 2010 SMD

RES 2.67ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102R67FKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20102R67FKEFHP
Chip Resistor - Surface Mount CRCW20102R67FKEFHP
RES SMD 2.67 OHM 1% 1W 2010

RES SMD 2.67 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW20102R67FKEFHP-ND CRCW20102R67FKEFHP CRCW20102R67FKEFHP
Product Name Chip Resistor - Surface Mount RES 2.67 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 2.67 ohms 2.67 ohms 2.67 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573217 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details