Vishay Intertechnology, Inc. RES 2.61 OHM 1W 1% 2010 SMD CRCW20102R61FKEFHP

Description
RES 2.61ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.61ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61 OHM 1W 1% 2010 SMD - CRCW20102R61FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 1W 1% 2010 SMD
CRCW20102R61FKEFHP
RES 2.61 OHM 1W 1% 2010 SMD CRCW20102R61FKEFHP
RES 2.61ohm 1W 1% 2010 SMD

RES 2.61ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102R61FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R61FKEFHP-ND
Chip Resistor - Surface Mount CRCW20102R61FKEFHP-ND
2.61 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.61 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW20102R61FKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20102R61FKEFHP
Chip Resistor - Surface Mount CRCW20102R61FKEFHP
RES SMD 2.61 OHM 1% 1W 2010

RES SMD 2.61 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW20102R61FKEFHP CRCW20102R61FKEFHP-ND CRCW20102R61FKEFHP
Product Name RES 2.61 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 2.61 ohms 2.61 ohms 2.61 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2567545 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details