Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20102R40JNTF

Description
2.4 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.4 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20102R40JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R40JNTF-ND
Chip Resistor - Surface Mount CRCW20102R40JNTF-ND
2.4 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.4 OHM 3/4W 5% 2010 SMD - CRCW20102R40JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4 OHM 3/4W 5% 2010 SMD
CRCW20102R40JNTF
RES 2.4 OHM 3/4W 5% 2010 SMD CRCW20102R40JNTF
RES 2.4ohm 3/4W 5% 2010 SMD

RES 2.4ohm 3/4W 5% 2010 SMD

Supplier's Site
Crcw2010 2.4 5% 200 R02 Rohs Compliant Vishay - 49P4114 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 2.4 5% 200 R02 Rohs Compliant Vishay
49P4114
Crcw2010 2.4 5% 200 R02 Rohs Compliant Vishay 49P4114
CRCW2010 2.4 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 2.4 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102R40JNTF-ND CRCW20102R40JNTF 49P4114
Product Name Chip Resistor - Surface Mount RES 2.4 OHM 3/4W 5% 2010 SMD Crcw2010 2.4 5% 200 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 2.4 ohms 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details