Vishay Intertechnology, Inc. RES 2.40 OHM 1/2W 1% 2010 SMD CRCW20102R40FNEF

Description
RES 2.40ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.40ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.40 OHM 1/2W 1% 2010 SMD - CRCW20102R40FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40 OHM 1/2W 1% 2010 SMD
CRCW20102R40FNEF
RES 2.40 OHM 1/2W 1% 2010 SMD CRCW20102R40FNEF
RES 2.40ohm 1/2W 1% 2010 SMD

RES 2.40ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102R40FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R40FNEF-ND
Chip Resistor - Surface Mount CRCW20102R40FNEF-ND
2.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW20102R40FNEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20102R40FNEF
Chip Resistor - Surface Mount CRCW20102R40FNEF
RES SMD 2.4 OHM 1% 3/4W 2010

RES SMD 2.4 OHM 1% 3/4W 2010

Supplier's Site Datasheet
Crcw2010 200 2R4 1% E02 E3 Rohs Compliant Vishay - 49P4113 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 2R4 1% E02 E3 Rohs Compliant Vishay
49P4113
Crcw2010 200 2R4 1% E02 E3 Rohs Compliant Vishay 49P4113
CRCW2010 200 2R4 1% E02 e3 RoHS Compliant: Yes

CRCW2010 200 2R4 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW20102R40FNEF CRCW20102R40FNEF-ND CRCW20102R40FNEF 49P4113
Product Name RES 2.40 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2010 200 2R4 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 2.4 ohms 2.4 ohms 2.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details