Vishay Precision Group RES 2.37 OHM 3/4W 1% 2010 SMD CRCW20102R37FKEF

Description
RES 2.37ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.37ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37 OHM 3/4W 1% 2010 SMD - CRCW20102R37FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 3/4W 1% 2010 SMD
CRCW20102R37FKEF
RES 2.37 OHM 3/4W 1% 2010 SMD CRCW20102R37FKEF
RES 2.37ohm 3/4W 1% 2010 SMD

RES 2.37ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102R37FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R37FKEF-ND
Chip Resistor - Surface Mount CRCW20102R37FKEF-ND
2.37 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.37 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 2R37 1% E02 E3 Rohs Compliant Vishay - 47P4470 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 2R37 1% E02 E3 Rohs Compliant Vishay
47P4470
Crcw2010 100 2R37 1% E02 E3 Rohs Compliant Vishay 47P4470
CRCW2010 100 2R37 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 2R37 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102R37FKEF CRCW20102R37FKEF-ND 47P4470
Product Name RES 2.37 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 2R37 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 2.37 ohms 2.37 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers