Vishay Intertechnology, Inc. RES 2.32 OHM 3/4W 1% 2010 SMD CRCW20102R32FKEF

Description
RES 2.32ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.32ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32 OHM 3/4W 1% 2010 SMD - CRCW20102R32FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32 OHM 3/4W 1% 2010 SMD
CRCW20102R32FKEF
RES 2.32 OHM 3/4W 1% 2010 SMD CRCW20102R32FKEF
RES 2.32ohm 3/4W 1% 2010 SMD

RES 2.32ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102R32FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R32FKEF-ND
Chip Resistor - Surface Mount CRCW20102R32FKEF-ND
2.32 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.32 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20102R32FKEF CRCW20102R32FKEF-ND
Product Name RES 2.32 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 2.32 ohms 2.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details