Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - CRCW20102R21FNEF CRCW20102R21FNEF

Description
Manufacturer: Vishay Dale Win Source Part Number: 718125-CRCW20102R21F NEF Packaging: Tape and Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 2.21 Ohms Categories: Resistors Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 2010 (5025 Metric) Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Power (W): 0.75W, 3/4W Parts Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 718125-CRCW20102R21F NEF Packaging: Tape and Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 2.21 Ohms Categories: Resistors Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 2010 (5025 Metric) Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Power (W): 0.75W, 3/4W Parts Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20102R21FNEF
718125-CRCW20102R21FNEF
Chip Resistor - Surface Mount - CRCW20102R21FNEF 718125-CRCW20102R21FNEF
Manufacturer: Vishay Dale Win Source Part Number: 718125-CRCW20102R21F NEF Packaging: Tape and Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 2.21 Ohms Categories: Resistors Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 2010 (5025 Metric) Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Power (W): 0.75W, 3/4W Parts Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)

Manufacturer: Vishay Dale
Win Source Part Number: 718125-CRCW20102R21FNEF
Packaging: Tape and Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.21 Ohms
Categories: Resistors
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 2010 (5025 Metric)
Height - Seated (Maximum): 0.028" (0.70mm)
Popularity: Low
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Power (W): 0.75W, 3/4W
Parts Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)

Buy Now
SMD 2.21 OHM 4W Resistor - 52-CRCW20102R21FNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.21 OHM 4W Resistor
52-CRCW20102R21FNEF
SMD 2.21 OHM 4W Resistor 52-CRCW20102R21FNEF
RES SMD 2.21 OHM 1% 3/4W 2010 Product overview: CRCW20102R21FNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.21 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.21 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20102R21FNEF can be used for catalog matching and distributor lookup.

RES SMD 2.21 OHM 1% 3/4W 2010 Product overview: CRCW20102R21FNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.21 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.21 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20102R21FNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW20102R21FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R21FNEF-ND
Chip Resistor - Surface Mount CRCW20102R21FNEF-ND
2.21 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.21 OHM 1/2W 1% 2010 SMD - CRCW20102R21FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 1/2W 1% 2010 SMD
CRCW20102R21FNEF
RES 2.21 OHM 1/2W 1% 2010 SMD CRCW20102R21FNEF
RES 2.21ohm 1/2W 1% 2010 SMD

RES 2.21ohm 1/2W 1% 2010 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 718125-CRCW20102R21FNEF 52-CRCW20102R21FNEF CRCW20102R21FNEF-ND CRCW20102R21FNEF
Product Name Chip Resistor - Surface Mount - CRCW20102R21FNEF SMD 2.21 OHM 4W Resistor Chip Resistor - Surface Mount RES 2.21 OHM 1/2W 1% 2010 SMD
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.7500 watts 0.7500 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers