Vishay Intertechnology, Inc. RES 2.21 OHM 1/2W 1% 2010 SMD CRCW20102R21FKEF

Description
RES 2.21ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.21ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 OHM 1/2W 1% 2010 SMD - CRCW20102R21FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 1/2W 1% 2010 SMD
CRCW20102R21FKEF
RES 2.21 OHM 1/2W 1% 2010 SMD CRCW20102R21FKEF
RES 2.21ohm 1/2W 1% 2010 SMD

RES 2.21ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102R21FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R21FKEF-ND
Chip Resistor - Surface Mount CRCW20102R21FKEF-ND
2.21 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20102R21FKEF CRCW20102R21FKEF-ND
Product Name RES 2.21 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details