Vishay Intertechnology, Inc. RES 2.20 OHM 1/2W 1% 2010 SMD CRCW20102R20FNTF

Description
RES 2.20ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.20ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20 OHM 1/2W 1% 2010 SMD - CRCW20102R20FNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20 OHM 1/2W 1% 2010 SMD
CRCW20102R20FNTF
RES 2.20 OHM 1/2W 1% 2010 SMD CRCW20102R20FNTF
RES 2.20ohm 1/2W 1% 2010 SMD

RES 2.20ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102R20FNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R20FNTF-ND
Chip Resistor - Surface Mount CRCW20102R20FNTF-ND
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 2.2 1% 200 R02 Rohs Compliant Vishay - 49P4104 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 2.2 1% 200 R02 Rohs Compliant Vishay
49P4104
Crcw2010 2.2 1% 200 R02 Rohs Compliant Vishay 49P4104
CRCW2010 2.2 1% 200 R02 ROHS COMPLIANT: NO

CRCW2010 2.2 1% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102R20FNTF CRCW20102R20FNTF-ND 49P4104
Product Name RES 2.20 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 2.2 1% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-1625868-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
3 suppliers