Vishay Intertechnology, Inc. RES 2.20 OHM 3/4W 1% 2010 SMD CRCW20102R20FNEF

Description
RES 2.20ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.20ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20 OHM 3/4W 1% 2010 SMD - CRCW20102R20FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20 OHM 3/4W 1% 2010 SMD
CRCW20102R20FNEF
RES 2.20 OHM 3/4W 1% 2010 SMD CRCW20102R20FNEF
RES 2.20ohm 3/4W 1% 2010 SMD

RES 2.20ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102R20FNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R20FNEF-ND
Chip Resistor - Surface Mount CRCW20102R20FNEF-ND
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20102R20FNEF CRCW20102R20FNEF-ND
Product Name RES 2.20 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details