Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20102R20FKTF

Description
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20102R20FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R20FKTF-ND
Chip Resistor - Surface Mount CRCW20102R20FKTF-ND
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor-Fixed-Single-Surface-Mount - CRCW20102R20FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW20102R20FKTF
Resistor-Fixed-Single-Surface-Mount CRCW20102R20FKTF
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Crcw2010 2.2 1% 100 R02 Rohs Compliant Vishay - 11R9837 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 2.2 1% 100 R02 Rohs Compliant Vishay
11R9837
Crcw2010 2.2 1% 100 R02 Rohs Compliant Vishay 11R9837
CRCW2010 2.2 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 2.2 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102R20FKTF-ND CRCW20102R20FKTF 11R9837
Product Name Chip Resistor - Surface Mount Resistor-Fixed-Single-Surface-Mount Crcw2010 2.2 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details