Vishay Intertechnology, Inc. RES 2.20 OHM 1W 1% 2010 SMD CRCW20102R20FKEFHP

Description
RES 2.20ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.20ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20 OHM 1W 1% 2010 SMD - CRCW20102R20FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20 OHM 1W 1% 2010 SMD
CRCW20102R20FKEFHP
RES 2.20 OHM 1W 1% 2010 SMD CRCW20102R20FKEFHP
RES 2.20ohm 1W 1% 2010 SMD

RES 2.20ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.20PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20PTR-ND
Chip Resistor - Surface Mount 541-2.20PTR-ND
2.2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20PDKR-ND
Chip Resistor - Surface Mount 541-2.20PDKR-ND
2.2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20PCT-ND
Chip Resistor - Surface Mount 541-2.20PCT-ND
2.2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 2R2, 1%, 1W, 2010 Rohs Compliant Vishay - 84AH5333 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2R2, 1%, 1W, 2010 Rohs Compliant Vishay
84AH5333
Res, Aec-Q200, 2R2, 1%, 1W, 2010 Rohs Compliant Vishay 84AH5333
RES, AEC-Q200, 2R2, 1%, 1W, 2010 ROHS COMPLIANT: YES

RES, AEC-Q200, 2R2, 1%, 1W, 2010 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102R20FKEFHP 541-2.20PTR-ND 84AH5333
Product Name RES 2.20 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 2R2, 1%, 1W, 2010 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details