Vishay Intertechnology, Inc. RES 2.10 OHM 3/4W 1% 2010 SMD CRCW20102R10FNTF

Description
RES 2.10ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.10ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.10 OHM 3/4W 1% 2010 SMD - CRCW20102R10FNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.10 OHM 3/4W 1% 2010 SMD
CRCW20102R10FNTF
RES 2.10 OHM 3/4W 1% 2010 SMD CRCW20102R10FNTF
RES 2.10ohm 3/4W 1% 2010 SMD

RES 2.10ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102R10FNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R10FNTF-ND
Chip Resistor - Surface Mount CRCW20102R10FNTF-ND
2.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20102R10FNTF CRCW20102R10FNTF-ND
Product Name RES 2.10 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 2.1 ohms 2.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details