Vishay Intertechnology, Inc. RES 2.10 OHM 1W 1% 2010 SMD CRCW20102R10FKEFHP

Description
RES 2.10ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.10ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.10 OHM 1W 1% 2010 SMD - CRCW20102R10FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.10 OHM 1W 1% 2010 SMD
CRCW20102R10FKEFHP
RES 2.10 OHM 1W 1% 2010 SMD CRCW20102R10FKEFHP
RES 2.10ohm 1W 1% 2010 SMD

RES 2.10ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102R10FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R10FKEFHP-ND
Chip Resistor - Surface Mount CRCW20102R10FKEFHP-ND
2.1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20102R10FKEFHP CRCW20102R10FKEFHP-ND
Product Name RES 2.10 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 2.1 ohms 2.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details