Vishay Intertechnology, Inc. RES 2.0 OHM 1W 5% 2010 SMD CRCW20102R00JNEFHP

Description
RES 2.0ohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 2.0ohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0 OHM 1W 5% 2010 SMD - CRCW20102R00JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0 OHM 1W 5% 2010 SMD
CRCW20102R00JNEFHP
RES 2.0 OHM 1W 5% 2010 SMD CRCW20102R00JNEFHP
RES 2.0ohm 1W 5% 2010 SMD

RES 2.0ohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102R00JNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102R00JNEFHP-ND
Chip Resistor - Surface Mount CRCW20102R00JNEFHP-ND
2 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20102R00JNEFHP CRCW20102R00JNEFHP-ND
Product Name RES 2.0 OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details