Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20102R00FNEF

Description
RES SMD 2 OHM 1% 3/4W 2010
Request a Quote Datasheet
Description
RES SMD 2 OHM 1% 3/4W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW20102R00FNEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20102R00FNEFCT-ND
Chip Resistor - Surface Mount 541-CRCW20102R00FNEFCT-ND
RES SMD 2 OHM 1% 3/4W 2010

RES SMD 2 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20102R00FNEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20102R00FNEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW20102R00FNEFDKR-ND
RES SMD 2 OHM 1% 3/4W 2010

RES SMD 2 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20102R00FNEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20102R00FNEFTR-ND
Chip Resistor - Surface Mount 541-CRCW20102R00FNEFTR-ND
2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,2,1%,T/R,RoHS Compliant - CRCW20102R00FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,2,1%,T/R,RoHS Compliant
CRCW20102R00FNEF
2010,2,1%,T/R,RoHS Compliant CRCW20102R00FNEF
2010,2,1%,T/R,RoHS Compliant

2010,2,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102R00FNEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20102R00FNEF
Chip Resistor - Surface Mount CRCW20102R00FNEF
RES SMD 2 OHM 1% 3/4W 2010

RES SMD 2 OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-CRCW20102R00FNEFCT-ND CRCW20102R00FNEF CRCW20102R00FNEF
Product Name Chip Resistor - Surface Mount 2010,2,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4753FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers