Vishay Precision Group RES 2.74M OHM 1/2W 1% 2010 SMD CRCW20102M74FKEF

Description
RES 2.74Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.74Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74M OHM 1/2W 1% 2010 SMD - CRCW20102M74FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74M OHM 1/2W 1% 2010 SMD
CRCW20102M74FKEF
RES 2.74M OHM 1/2W 1% 2010 SMD CRCW20102M74FKEF
RES 2.74Mohm 1/2W 1% 2010 SMD

RES 2.74Mohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102M74FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102M74FKEF-ND
Chip Resistor - Surface Mount CRCW20102M74FKEF-ND
2.74 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.74 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 2M74 1% E02 E3 Rohs Compliant Vishay - 47P4459 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 2M74 1% E02 E3 Rohs Compliant Vishay
47P4459
Crcw2010 100 2M74 1% E02 E3 Rohs Compliant Vishay 47P4459
CRCW2010 100 2M74 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 2M74 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102M74FKEF CRCW20102M74FKEF-ND 47P4459
Product Name RES 2.74M OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 2M74 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 2.74E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details