Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20102M70JNEF

Description
2.7 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.7 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20102M70JNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102M70JNEF-ND
Chip Resistor - Surface Mount CRCW20102M70JNEF-ND
2.7 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.7M OHM 1/2W 5% 2010 SMD - CRCW20102M70JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7M OHM 1/2W 5% 2010 SMD
CRCW20102M70JNEF
RES 2.7M OHM 1/2W 5% 2010 SMD CRCW20102M70JNEF
RES 2.7Mohm 1/2W 5% 2010 SMD

RES 2.7Mohm 1/2W 5% 2010 SMD

Supplier's Site
Crcw2010 200 2M7 5% E02 E3 Rohs Compliant Vishay - 47P4458 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 2M7 5% E02 E3 Rohs Compliant Vishay
47P4458
Crcw2010 200 2M7 5% E02 E3 Rohs Compliant Vishay 47P4458
CRCW2010 200 2M7 5% E02 e3 RoHS Compliant: Yes

CRCW2010 200 2M7 5% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102M70JNEF-ND CRCW20102M70JNEF 47P4458
Product Name Chip Resistor - Surface Mount RES 2.7M OHM 1/2W 5% 2010 SMD Crcw2010 200 2M7 5% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details