Vishay Intertechnology, Inc. RES 2.37M OHM 3/4W 1% 2010 SMD CRCW20102M37FKEF

Description
RES 2.37Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.37Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37M OHM 3/4W 1% 2010 SMD - CRCW20102M37FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37M OHM 3/4W 1% 2010 SMD
CRCW20102M37FKEF
RES 2.37M OHM 3/4W 1% 2010 SMD CRCW20102M37FKEF
RES 2.37Mohm 3/4W 1% 2010 SMD

RES 2.37Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102M37FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102M37FKEF-ND
Chip Resistor - Surface Mount CRCW20102M37FKEF-ND
2.37 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.37 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20102M37FKEF CRCW20102M37FKEF-ND
Product Name RES 2.37M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 2.37E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567815 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers