Vishay Intertechnology, Inc. RES 2.2M OHM 3/4W 5% 2010 SMD CRCW20102M20JNTF

Description
RES 2.2Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 2.2Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2M OHM 3/4W 5% 2010 SMD - CRCW20102M20JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 3/4W 5% 2010 SMD
CRCW20102M20JNTF
RES 2.2M OHM 3/4W 5% 2010 SMD CRCW20102M20JNTF
RES 2.2Mohm 3/4W 5% 2010 SMD

RES 2.2Mohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102M20JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102M20JNTF-ND
Chip Resistor - Surface Mount CRCW20102M20JNTF-ND
2.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 2.2M 5% 200 R02 Rohs Compliant Vishay - 49P4094 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 2.2M 5% 200 R02 Rohs Compliant Vishay
49P4094
Crcw2010 2.2M 5% 200 R02 Rohs Compliant Vishay 49P4094
CRCW2010 2.2M 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 2.2M 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102M20JNTF CRCW20102M20JNTF-ND 49P4094
Product Name RES 2.2M OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 2.2M 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 2.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers