Vishay Intertechnology, Inc. RES 2.20M OHM 3/4W 1% 2010 SMD CRCW20102M20FKEF

Description
RES 2.20Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.20Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20M OHM 3/4W 1% 2010 SMD - CRCW20102M20FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20M OHM 3/4W 1% 2010 SMD
CRCW20102M20FKEF
RES 2.20M OHM 3/4W 1% 2010 SMD CRCW20102M20FKEF
RES 2.20Mohm 3/4W 1% 2010 SMD

RES 2.20Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102M20FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102M20FKEF-ND
Chip Resistor - Surface Mount CRCW20102M20FKEF-ND
2.2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 2M2 1% E02 E3 Rohs Compliant Vishay - 47P4444 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 2M2 1% E02 E3 Rohs Compliant Vishay
47P4444
Crcw2010 100 2M2 1% E02 E3 Rohs Compliant Vishay 47P4444
CRCW2010 100 2M2 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 2M2 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102M20FKEF CRCW20102M20FKEF-ND 47P4444
Product Name RES 2.20M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 2M2 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 2.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details