Vishay Intertechnology, Inc. RES 2.05M OHM 1/2W 1% 2010 SMD CRCW20102M05FKEF

Description
RES 2.05Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.05Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05M OHM 1/2W 1% 2010 SMD - CRCW20102M05FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05M OHM 1/2W 1% 2010 SMD
CRCW20102M05FKEF
RES 2.05M OHM 1/2W 1% 2010 SMD CRCW20102M05FKEF
RES 2.05Mohm 1/2W 1% 2010 SMD

RES 2.05Mohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102M05FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102M05FKEF-ND
Chip Resistor - Surface Mount CRCW20102M05FKEF-ND
2.05 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.05 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20102M05FKEF CRCW20102M05FKEF-ND
Product Name RES 2.05M OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 2.05E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details